Appleton Electric Vaporproof HID Fixture with Refractor MLWP173J5NMT

Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PULSE START, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PULSE START, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - MLWP173J5NMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
MLWP173J5NMT
Vaporproof HID Fixture with Refractor MLWP173J5NMT
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PULSE START, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
  • 1 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • WALL MOUNTING
  • PULSE START, MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • REFRACTOR TYPE NEMA TYPE 5
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLWP173J5NMT
Product Name Vaporproof HID Fixture with Refractor
Application Hazardous Location
Fixture Type Wall Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details