Appleton Electric Vaporproof HID Fixture with Refractor MLWL102J3NMT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION WALL MOUNTING HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 ML MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION WALL MOUNTING HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - MLWL102J3NMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
MLWL102J3NMT
Vaporproof HID Fixture with Refractor MLWL102J3NMT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION WALL MOUNTING HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 ML MODEL
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • WALL MOUNTING
  • HPF, MULTI TAP BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, TEMPERATURE RESISTANT, WATER TIGHT
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 3
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLWL102J3NMT
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Hazardous Location
Fixture Type Wall Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details