Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard MLWI153G1GLB

Description
1 INCH HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL WALL MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, DIRT/DUST TIGHT BAKED EPOXY CLADED HOUSING FINISH 1 HUB SIZE IN INCH 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION CHEMICAL PLANT, FOUNDRY, MANUFACTURING PLANT, OIL REFINERY, PAPER MILL, PARKING GARAGE, PULP MILL, SEWAGE TREATMENT, WASTE TREATMENT COLOR GRAY BODY/GUARD VOLTAGE RATING 600 VAC HUB SIZE IN INCH - UOM IN ML MODEL
Datasheet
Description
1 INCH HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL WALL MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, DIRT/DUST TIGHT BAKED EPOXY CLADED HOUSING FINISH 1 HUB SIZE IN INCH 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION CHEMICAL PLANT, FOUNDRY, MANUFACTURING PLANT, OIL REFINERY, PAPER MILL, PARKING GARAGE, PULP MILL, SEWAGE TREATMENT, WASTE TREATMENT COLOR GRAY BODY/GUARD VOLTAGE RATING 600 VAC HUB SIZE IN INCH - UOM IN ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - MLWI153G1GLB - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
MLWI153G1GLB
Vaporproof Incandescent Fixture with Globe and Guard MLWI153G1GLB
1 INCH HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL WALL MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/MOISTURE RESISTANT, DIRT/DUST TIGHT BAKED EPOXY CLADED HOUSING FINISH 1 HUB SIZE IN INCH 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION CHEMICAL PLANT, FOUNDRY, MANUFACTURING PLANT, OIL REFINERY, PAPER MILL, PARKING GARAGE, PULP MILL, SEWAGE TREATMENT, WASTE TREATMENT COLOR GRAY BODY/GUARD VOLTAGE RATING 600 VAC HUB SIZE IN INCH - UOM IN ML MODEL
  • 1 INCH HUB SIZE
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE LAMP TYPE
  • 60 TO 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION/MOISTURE RESISTANT, DIRT/DUST TIGHT
  • BAKED EPOXY CLADED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 1 HUB SIZE - FRACTIONAL
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • BAKED EPOXY CLADED GUARD FINISH
  • APPLETON[R] BRAND
  • APPLICATION CHEMICAL PLANT, FOUNDRY, MANUFACTURING PLANT, OIL REFINERY, PAPER MILL, PARKING GARAGE, PULP MILL, SEWAGE TREATMENT, WASTE TREATMENT
  • COLOR GRAY BODY/GUARD
  • VOLTAGE RATING 600 VAC
  • HUB SIZE IN INCH - UOM IN
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLWI153G1GLB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details