Appleton Electric Vaporproof HID Fixture with Refractor and Guard MLSP175J1G48

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 1 ML MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 1 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor and Guard - MLSP175J1G48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor and Guard
MLSP175J1G48
Vaporproof HID Fixture with Refractor and Guard MLSP175J1G48
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING CONSTANT WATTAGE AUTO TRANSFORMER, HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 1.5 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 1 ML MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • CONSTANT WATTAGE AUTO TRANSFORMER, HPF, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
  • 1.5 HUB SIZE IN INCH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1-1/2 HUB SIZE - FRACTIONAL
  • CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 1
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLSP175J1G48
Product Name Vaporproof HID Fixture with Refractor and Guard
Application Marine; Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details