MLRL104J3NMT -- VAPORPROOF HID FIXTURE WITH REFRACTOR
Appleton ElectricVaporproof HID Fixture with RefractorMLRL104J3NMT
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
BAKED GRAY EPOXY CLADED HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/4 INCH NPT HUB SIZE - FRACTIONAL
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 3
ML MODEL
Appleton Electric
Done
Datasheet
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
BAKED GRAY EPOXY CLADED HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/4 INCH NPT HUB SIZE - FRACTIONAL
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 3
ML MODEL
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
BAKED GRAY EPOXY CLADED HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/4 INCH NPT HUB SIZE - FRACTIONAL
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 3
ML MODEL
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE