Appleton Electric Lighting Fixture MLEDNA253P5BU

Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL, CSA APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, MANUFACTURING PLANT APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE 1 LAMP(S) YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 250 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 9455 LUMEN INTENSITY 120 TO 277 VAC LAMP VOLTAGE 0.36 TO 0.83 AMPERE LAMP CURRENT MERCMASTER[TM] BRAND HUB SIZE 1-1/2 INCH NPT INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE REFRACTOR TYPE POLYCARBONATE LENS
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL, CSA APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, MANUFACTURING PLANT APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE 1 LAMP(S) YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 250 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 9455 LUMEN INTENSITY 120 TO 277 VAC LAMP VOLTAGE 0.36 TO 0.83 AMPERE LAMP CURRENT MERCMASTER[TM] BRAND HUB SIZE 1-1/2 INCH NPT INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE REFRACTOR TYPE POLYCARBONATE LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MLEDNA253P5BU - Appleton Electric
Rosemont, IL, USA
Lighting Fixture
MLEDNA253P5BU
Lighting Fixture MLEDNA253P5BU
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL, CSA APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, MANUFACTURING PLANT APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE 1 LAMP(S) YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 250 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 9455 LUMEN INTENSITY 120 TO 277 VAC LAMP VOLTAGE 0.36 TO 0.83 AMPERE LAMP CURRENT MERCMASTER[TM] BRAND HUB SIZE 1-1/2 INCH NPT INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE REFRACTOR TYPE POLYCARBONATE LENS
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
  • UL, CSA APPROVAL
  • PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, MANUFACTURING PLANT APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • LED LUMINAIRE
  • LED LAMP TYPE
  • 250 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 60000 LIFE IN HOUR
  • 9455 LUMEN INTENSITY
  • 120 TO 277 VAC LAMP VOLTAGE
  • 0.36 TO 0.83 AMPERE LAMP CURRENT
  • MERCMASTER[TM] BRAND
  • HUB SIZE 1-1/2 INCH NPT
  • INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE
  • REFRACTOR TYPE POLYCARBONATE LENS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLEDNA253P5BU
Product Name Lighting Fixture
Application Industrial; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details