Appleton Electric Lighting Fixture MLEDN40P5BUX

Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 50/844/1598, CSA C22.2 APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, FOUNDRIES, MANUFACTURING PLANTS, STORAGE AREAS APPLICATION HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA 3R/4X/IP66/IP67 ENCLOSURE YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 127 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE MERCMASTER[TM] BRAND INCLUDES POLYCARBONATE GLOBE LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL FUSE KIT F3
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 50/844/1598, CSA C22.2 APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, FOUNDRIES, MANUFACTURING PLANTS, STORAGE AREAS APPLICATION HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA 3R/4X/IP66/IP67 ENCLOSURE YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 127 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE MERCMASTER[TM] BRAND INCLUDES POLYCARBONATE GLOBE LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL FUSE KIT F3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MLEDN40P5BUX - Appleton Electric
Rosemont, IL, USA
Lighting Fixture
MLEDN40P5BUX
Lighting Fixture MLEDN40P5BUX
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 50/844/1598, CSA C22.2 APPROVAL PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, FOUNDRIES, MANUFACTURING PLANTS, STORAGE AREAS APPLICATION HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA 3R/4X/IP66/IP67 ENCLOSURE YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 127 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE MERCMASTER[TM] BRAND INCLUDES POLYCARBONATE GLOBE LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL FUSE KIT F3
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
  • UL 50/844/1598, CSA C22.2 APPROVAL
  • PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL RENERIES, FOUNDRIES, MANUFACTURING PLANTS, STORAGE AREAS APPLICATION
  • HPF, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, NEMA 3R/4X/IP66/IP67 ENCLOSURE
  • YES LAMP INCLUDED
  • LED LUMINAIRE
  • LED LAMP TYPE
  • 127 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
  • MERCMASTER[TM] BRAND
  • INCLUDES POLYCARBONATE GLOBE
  • LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL
  • FUSE KIT F3
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLEDN40P5BUX
Product Name Lighting Fixture
Application Industrial; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details