Appleton Electric Vaporproof HID Fixture with Globe and Guard MLCP172J3GMT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GLOBE, NEMA III GLASS REFRACTOR AND GUARD
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GLOBE, NEMA III GLASS REFRACTOR AND GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MLCP172J3GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
MLCP172J3GMT
Vaporproof HID Fixture with Globe and Guard MLCP172J3GMT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, HPF, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GLOBE, NEMA III GLASS REFRACTOR AND GUARD
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844/1598A, CSA APPROVAL
  • MARINE AND WET LOCATION APPLICATION
  • CEILING MOUNTING
  • MULTI TAP, HPF, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
  • MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
  • MERCMASTER[TM] III BRAND
  • INCLUDES GLOBE, NEMA III GLASS REFRACTOR AND GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLCP172J3GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details