Appleton Electric Vaporproof HID Fixture with Refractor and Guard MLCL503J3GMT

Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION CEILING MOUNTING HX-HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 ML MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION CEILING MOUNTING HX-HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor and Guard - MLCL503J3GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor and Guard
MLCL503J3GMT
Vaporproof HID Fixture with Refractor and Guard MLCL503J3GMT
1 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION CEILING MOUNTING HX-HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3 ML MODEL
  • 1 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
  • CEILING MOUNTING
  • HX-HPF, MULTI TAP BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 3
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLCL503J3GMT
Product Name Vaporproof HID Fixture with Refractor and Guard
Application Marine; Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details