Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBR10HMT

Description
BALLAST BODY FOR GLASS REFRACTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, HPF BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
Datasheet
Description
BALLAST BODY FOR GLASS REFRACTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, HPF BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBR10HMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBR10HMT
Vaporproof HID Fixture Ballast Assembly MLBR10HMT
BALLAST BODY FOR GLASS REFRACTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, HPF BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
  • BALLAST BODY FOR GLASS REFRACTOR TYPE
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
  • UL 844/1598A/60079-15 APPROVAL
  • MULTI TAP, HPF BALLAST TYPE
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1.15 AMPERE OPERATING CURRENT
  • 1.2 AMPERE STARTING CURRENT
  • MERCMASTER[TM] III BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66
  • APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBR10HMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details