Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBG84FBU

Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844/1598/1598A/60079 -15 APPROVAL ELECTRONIC BALLAST TYPE FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 0.76 AMPERE OPERATING CURRENT 0.76 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION OIL REFINERY, PULP AND PAPER MILL, CHEMICAL PLANT, FOOD-PROCESSING AREA, INSPECTION FACILITY, FOUNDRY, POWER PLANT, STORAGE AREA, WASTE AND SEWAG
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844/1598/1598A/60079 -15 APPROVAL ELECTRONIC BALLAST TYPE FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 0.76 AMPERE OPERATING CURRENT 0.76 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION OIL REFINERY, PULP AND PAPER MILL, CHEMICAL PLANT, FOOD-PROCESSING AREA, INSPECTION FACILITY, FOUNDRY, POWER PLANT, STORAGE AREA, WASTE AND SEWAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBG84FBU - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBG84FBU
Vaporproof HID Fixture Ballast Assembly MLBG84FBU
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH UL 844/1598/1598A/60079 -15 APPROVAL ELECTRONIC BALLAST TYPE FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 0.76 AMPERE OPERATING CURRENT 0.76 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION OIL REFINERY, PULP AND PAPER MILL, CHEMICAL PLANT, FOOD-PROCESSING AREA, INSPECTION FACILITY, FOUNDRY, POWER PLANT, STORAGE AREA, WASTE AND SEWAG
  • BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • UL 844/1598/1598A/60079-15 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • FLUORESCENT LAMP TYPE
  • 84 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • 0.76 AMPERE OPERATING CURRENT
  • 0.76 AMPERE STARTING CURRENT
  • MERCMASTER[TM] III BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66
  • APPLICATION OIL REFINERY, PULP AND PAPER MILL, CHEMICAL PLANT, FOOD-PROCESSING AREA, INSPECTION FACILITY, FOUNDRY, POWER PLANT, STORAGE AREA, WASTE AND SEWAG
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBG84FBU
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details