Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBG17P48

Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND MLBG MODEL
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND MLBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBG17P48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBG17P48
Vaporproof HID Fixture Ballast Assembly MLBG17P48
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND MLBG MODEL
  • BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFRACTOR TYPE
  • BAKED GRAY EPOXY CLADED FINISH
  • SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] III BRAND
  • MLBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBG17P48
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details