Appleton Electric Vaporproof HID Fixture with Globe MLAQ852G4NA1

Description
3/4 INCH HUB SIZE 1 HUB(S) UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D ENCLOSURE 85 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL .75 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 0.75 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D ENCLOSURE 85 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL .75 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 0.75 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - MLAQ852G4NA1 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
MLAQ852G4NA1
Vaporproof HID Fixture with Globe MLAQ852G4NA1
3/4 INCH HUB SIZE 1 HUB(S) UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D ENCLOSURE 85 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL .75 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 0.75 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 1598-A APPROVAL
  • MARINE/WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • 85 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • .75 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • 0.75 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLAQ852G4NA1
Product Name Vaporproof HID Fixture with Globe
Application Marine; Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details