Appleton Electric Vaporproof HID Fixture with Globe and Guard MLAP172G1NMT

Description
3/4 INCH HUB SIZE 1 HUB(S) CSA C22.2 APPROVAL MARINE AND WET LOCATION APPLICATION PENDANT MOUNTING MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLAD COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD COATED GUARD FINISH TEMPERATURE RATING 105 DEG C
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) CSA C22.2 APPROVAL MARINE AND WET LOCATION APPLICATION PENDANT MOUNTING MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLAD COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD COATED GUARD FINISH TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MLAP172G1NMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
MLAP172G1NMT
Vaporproof HID Fixture with Globe and Guard MLAP172G1NMT
3/4 INCH HUB SIZE 1 HUB(S) CSA C22.2 APPROVAL MARINE AND WET LOCATION APPLICATION PENDANT MOUNTING MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLAD COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD COATED GUARD FINISH TEMPERATURE RATING 105 DEG C
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • CSA C22.2 APPROVAL
  • MARINE AND WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • MULTI TAP BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED GRAY EPOXY CLAD COATED HOUSING FINISH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • BAKED GRAY EPOXY CLAD COATED GUARD FINISH
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLAP172G1NMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Pendants
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details