Appleton Electric Vaporproof HID Fixture with Globe MGSW70-120

Description
MARINE/WET LOCATION APPLICATION WALL MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE S62 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM (BALLAST BODY), MALLEABLE IRON (MOUNTING HOOD) HOUSING MATERIAL EPOXY CLADED HOUSING FINISH 120 V BALLAST/LINE VOLTAGE POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND INCLUSION GASKET, SCREWS
Datasheet
Description
MARINE/WET LOCATION APPLICATION WALL MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE S62 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM (BALLAST BODY), MALLEABLE IRON (MOUNTING HOOD) HOUSING MATERIAL EPOXY CLADED HOUSING FINISH 120 V BALLAST/LINE VOLTAGE POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND INCLUSION GASKET, SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - MGSW70-120 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
MGSW70-120
Vaporproof HID Fixture with Globe MGSW70-120
MARINE/WET LOCATION APPLICATION WALL MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE S62 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM (BALLAST BODY), MALLEABLE IRON (MOUNTING HOOD) HOUSING MATERIAL EPOXY CLADED HOUSING FINISH 120 V BALLAST/LINE VOLTAGE POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND INCLUSION GASKET, SCREWS
  • MARINE/WET LOCATION APPLICATION
  • WALL MOUNTING
  • HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE
  • S62 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM (BALLAST BODY), MALLEABLE IRON (MOUNTING HOOD) HOUSING MATERIAL
  • EPOXY CLADED HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
  • POLYCARBONATE/PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER JR.[T] BRAND
  • INCLUSION GASKET, SCREWS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MGSW70-120
Product Name Vaporproof HID Fixture with Globe
Application Marine; Wet Location
Fixture Type Wall Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details