Nidec Control Techniques Unidrive M200 AC Drive M200-065 00100

Description
Unidrive M200 AC drive - Flexible machine integration through communications 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M200 adds useful networking capability, additional I/O and improved motor control performance Easy upgrade for existing Commander SK users M200 delivers substantial communication and application integration through optional RS485 plus a wide range of industry standard fieldbus and I/O SI modules. Enhances machine up-time and performance with its remote control monitoring and diagnostics possibilities. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Enhance up-time and system flexibility Reduce machine down-time through communications for remote diagnostics Application flexibility through configurable I/O Enhanced system integration through a selection of optional click-in Ethernet, fieldbus and additional I/O SI modules Improved motor control Greatly enhanced performance through our RFC-A vector algorithm, utilizing closed loop current control Typical applications Speed control for conveyors, fans, positive displacement pumps and mixers, where their functions are controlled remotely via fieldbus or Ethernet communications
Description
Unidrive M200 AC drive - Flexible machine integration through communications 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M200 adds useful networking capability, additional I/O and improved motor control performance Easy upgrade for existing Commander SK users M200 delivers substantial communication and application integration through optional RS485 plus a wide range of industry standard fieldbus and I/O SI modules. Enhances machine up-time and performance with its remote control monitoring and diagnostics possibilities. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Enhance up-time and system flexibility Reduce machine down-time through communications for remote diagnostics Application flexibility through configurable I/O Enhanced system integration through a selection of optional click-in Ethernet, fieldbus and additional I/O SI modules Improved motor control Greatly enhanced performance through our RFC-A vector algorithm, utilizing closed loop current control Typical applications Speed control for conveyors, fans, positive displacement pumps and mixers, where their functions are controlled remotely via fieldbus or Ethernet communications

Suppliers

Company
Product
Description
Supplier Links
Unidrive M200 AC Drive - M200-065 00100 - Nidec Control Techniques
Eden Prairie, MN, USA
Unidrive M200 AC Drive
M200-065 00100
Unidrive M200 AC Drive M200-065 00100
Unidrive M200 AC drive - Flexible machine integration through communications 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M200 adds useful networking capability, additional I/O and improved motor control performance Easy upgrade for existing Commander SK users M200 delivers substantial communication and application integration through optional RS485 plus a wide range of industry standard fieldbus and I/O SI modules. Enhances machine up-time and performance with its remote control monitoring and diagnostics possibilities. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Enhance up-time and system flexibility Reduce machine down-time through communications for remote diagnostics Application flexibility through configurable I/O Enhanced system integration through a selection of optional click-in Ethernet, fieldbus and additional I/O SI modules Improved motor control Greatly enhanced performance through our RFC-A vector algorithm, utilizing closed loop current control Typical applications Speed control for conveyors, fans, positive displacement pumps and mixers, where their functions are controlled remotely via fieldbus or Ethernet communications

Unidrive M200 AC drive - Flexible machine integration through communications

0.33hp - 30hp (0.25kW - 22kW)

100V / 200V / 400V / 575V

  • M200 adds useful networking capability, additional I/O and improved motor control performance
  • Easy upgrade for existing Commander SK users

M200 delivers substantial communication and application integration through optional RS485 plus a wide range of industry standard fieldbus and I/O SI modules. Enhances machine up-time and performance with its remote control monitoring and diagnostics possibilities.

Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability.

Enhance up-time and system flexibility

  • Reduce machine down-time through communications for remote diagnostics
  • Application flexibility through configurable I/O
  • Enhanced system integration through a selection of optional click-in Ethernet, fieldbus and additional I/O SI modules

Improved motor control

  • Greatly enhanced performance through our RFC-A vector algorithm, utilizing closed loop current control

Typical applications

  • Speed control for conveyors, fans, positive displacement pumps and mixers, where their functions are controlled remotely via fieldbus or Ethernet communications
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Speed Controllers
Product Number M200-065 00100
Product Name Unidrive M200 AC Drive
Axes 1.0
Motor / System Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
Power 5596 to 7461 watts
Product Variable Speed
PC-Based Bus CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); EtherCAT, Modbus RTU
Unlock Full Specs
to access all available technical data

Similar Products

Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
Electric Motor Drive - CompletePower™ DA Series - ElectroCraft
Specs
Axes 1.0
Motor / System Permanent Magnet
Power 1260 watts
View Details