O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly M-5060-2

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 6-3/4 INCH DIA X 4-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL JUNCTION BOX APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND M MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 6-3/4 INCH DIA X 4-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL JUNCTION BOX APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - M-5060-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
M-5060-2
Flexible Cord/Cable Support Wedging Assembly M-5060-2
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 6-3/4 INCH DIA X 4-1/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL JUNCTION BOX APPLICATION 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND M MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 6-3/4 INCH DIA X 4-1/8 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • JUNCTION BOX APPLICATION
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number M-5060-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.335 inch (59.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details