M-4050-1 -- FLEXIBLE CORD/CABLE SUPPORT WEDGING ASSEMBLY
O-Z/GedneyFlexible Cord/Cable Support Wedging AssemblyM-4050-1
Description
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
5-5/8 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B APPROVAL
JUNCTION BOX APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
4 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
M MODEL
O-Z/Gedney
Done
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
5-5/8 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B APPROVAL
JUNCTION BOX APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
4 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
M MODEL
Flexible Cord/Cable Support Wedging Assembly
M-4050-1
Flexible Cord/Cable Support Wedging Assembly
M-4050-1
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
5-5/8 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B APPROVAL
JUNCTION BOX APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
4 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
VERTICAL CONDUIT POSITION
POZI-GRIP[R] BRAND
M MODEL
MULTIPLE SEGMENT PLUG TYPE
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
5-5/8 INCH DIA X 3-3/4 INCH H SIZE
NON-ARMORED CABLE TYPE
UL 514B APPROVAL
JUNCTION BOX APPLICATION
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE