O-Z/Gedney Flexible Cord/Cable Support Wedging Body M-3540-BO

Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 4-7/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION M MODEL
Datasheet
Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 4-7/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - M-3540-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
M-3540-BO
Flexible Cord/Cable Support Wedging Body M-3540-BO
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 4-7/8 INCH DIA X 3-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION M MODEL
  • TAPERED TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 4-7/8 INCH DIA X 3-3/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • JUNCTION BOX APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3-1/2 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number M-3540-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details