Appleton Electric Conduit Body LR97-SA

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 12.69 INCH L X 6.94 INCH W SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 12.69 INCH L X 6.94 INCH W SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR97-SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LR97-SA
Conduit Body LR97-SA
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 12.69 INCH L X 6.94 INCH W SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 12.69 INCH L X 6.94 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LR97-SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.65 inch (42 mm)
Material Thermoplastic elastomer
View Details