Appleton Electric Conduit Body LR888

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 13.94 INCH L X 6.69 INCH W X 6.5 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 350 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 13.94 INCH L X 6.69 INCH W X 6.5 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 350 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR888 - Appleton Electric
Rosemont, IL, USA
Conduit Body
LR888
Conduit Body LR888
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 13.94 INCH L X 6.69 INCH W X 6.5 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 350 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL
  • 13.94 INCH L X 6.69 INCH W X 6.5 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 8 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • CONDUCTOR SIZE (3) 350 KCMIL
  • APPLICATION INDUSTRIAL/COMMERCIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LR888
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details