O-Z/Gedney Conduit Body LR6X-150MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 13 INCH L X 4.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING LR6X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 13 INCH L X 4.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING LR6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR6X-150MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LR6X-150MG
Conduit Body LR6X-150MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 13 INCH L X 4.13 INCH W X 3.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING LR6X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 13 INCH L X 4.13 INCH W X 3.75 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • LR6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LR6X-150MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details