O-Z/Gedney Conduit Body LR6X-100MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.94 INCH L X 3.25 INCH W X 2.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING LR6X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.94 INCH L X 3.25 INCH W X 2.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING LR6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR6X-100MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LR6X-100MG
Conduit Body LR6X-100MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 8.94 INCH L X 3.25 INCH W X 2.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING LR6X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 8.94 INCH L X 3.25 INCH W X 2.75 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • LR6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LR6X-100MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Cable Conduit - 5470284010 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details