Appleton Electric Explosionproof Conduit Body LR300-M

Description
MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 13.69 INCH LENGTH X 5.75 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 3 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 175 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING FORM 35[TM] BRAND FORM TYPE FORM 35 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 13.69 INCH LENGTH X 5.75 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 3 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 175 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING FORM 35[TM] BRAND FORM TYPE FORM 35 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LR300-M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LR300-M
Explosionproof Conduit Body LR300-M
MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 13.69 INCH LENGTH X 5.75 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 3 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 175 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING FORM 35[TM] BRAND FORM TYPE FORM 35 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 13.69 INCH LENGTH X 5.75 INCH WIDTH SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 3 INCH HUB SIZE
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 175 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • FORM 35[TM] BRAND
  • FORM TYPE FORM 35
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LR300-M
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details