Appleton Electric Conduit Body LR19

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.13 INCH W X 1.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 5.3 CU INCH
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.13 INCH W X 1.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 5.3 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR19 - Appleton Electric
Rosemont, IL, USA
Conduit Body
LR19
Conduit Body LR19
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.13 INCH W X 1.56 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 5.3 CU INCH
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 2.13 INCH W X 1.56 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 9 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • UNILET[R], FM9[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 5.3 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LR19
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details