Appleton Electric Conduit Body LR-50ACGA

Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 5.13 INCH L X 2.25 INCH W SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION FORM 85 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Datasheet
Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 5.13 INCH L X 2.25 INCH W SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION FORM 85 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-50ACGA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LR-50ACGA
Conduit Body LR-50ACGA
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 5.13 INCH L X 2.25 INCH W SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION FORM 85 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 4 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
  • EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 5.13 INCH L X 2.25 INCH W SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED CAST ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 85 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 4 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LR-50ACGA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details