O-Z/Gedney Conduit Body LR-50

Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 4-5/8 INCH L X 1-3/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Datasheet
Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 4-5/8 INCH L X 1-3/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-50 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LR-50
Conduit Body LR-50
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 4-5/8 INCH L X 1-3/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
  • ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL
  • 4-5/8 INCH L X 1-3/8 INCH W SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 4 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LR-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Cable Conduit - 2500180-5 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details