O-Z/Gedney Explosionproof Conduit Body LR-400

Description
MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 16.5 INCH LENGTH X 7.13 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 330 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING SPEC 5[TM] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 16.5 INCH LENGTH X 7.13 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 330 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING SPEC 5[TM] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LR-400 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LR-400
Explosionproof Conduit Body LR-400
MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 16.5 INCH LENGTH X 7.13 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 4 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 330 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION RIGHT SIDE ACCESS OPENING SPEC 5[TM] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • MALLEABLE IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 16.5 INCH LENGTH X 7.13 INCH WIDTH SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 4 INCH HUB SIZE
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 330 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • SPEC 5[TM] BRAND
  • FORM TYPE FORM 85
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LR-400
Product Name Explosionproof Conduit Body
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500181-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details