Appleton Electric Outdoor Wall Light LPWBL7010-MT

Description
AREA LIGHT, GLOBE TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR/LENS TYPE APPLETON[R] BRAND FIBER GLASS REINFORCED POLYESTER REFLECTOR HUB SIZE 1 INCH MERCMASTER II MODEL
Datasheet
Description
AREA LIGHT, GLOBE TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR/LENS TYPE APPLETON[R] BRAND FIBER GLASS REINFORCED POLYESTER REFLECTOR HUB SIZE 1 INCH MERCMASTER II MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LPWBL7010-MT - Appleton Electric
Rosemont, IL, USA
Outdoor Wall Light
LPWBL7010-MT
Outdoor Wall Light LPWBL7010-MT
AREA LIGHT, GLOBE TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR/LENS TYPE APPLETON[R] BRAND FIBER GLASS REINFORCED POLYESTER REFLECTOR HUB SIZE 1 INCH MERCMASTER II MODEL
  • AREA LIGHT, GLOBE TYPE
  • BAKED EPOXY CLADED FINISH
  • UL 844, UL 1572 APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS REFRACTOR/LENS TYPE
  • APPLETON[R] BRAND
  • FIBER GLASS REINFORCED POLYESTER REFLECTOR
  • HUB SIZE 1 INCH
  • MERCMASTER II MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPWBL7010-MT
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details