Appleton Electric Outdoor Wall Light LPWBL1575JMT

Description
AREA LIGHT TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED S55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND FIBER GLASS REINFORCED POLYESTER REFLECTOR HUB SIZE 3/4 INCH REFRACTOR SIZE 8 INCH MERCMASTER II MODEL
Datasheet
Description
AREA LIGHT TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED S55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND FIBER GLASS REINFORCED POLYESTER REFLECTOR HUB SIZE 3/4 INCH REFRACTOR SIZE 8 INCH MERCMASTER II MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LPWBL1575JMT - Appleton Electric
Rosemont, IL, USA
Outdoor Wall Light
LPWBL1575JMT
Outdoor Wall Light LPWBL1575JMT
AREA LIGHT TYPE BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED S55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND FIBER GLASS REINFORCED POLYESTER REFLECTOR HUB SIZE 3/4 INCH REFRACTOR SIZE 8 INCH MERCMASTER II MODEL
  • AREA LIGHT TYPE
  • BAKED EPOXY CLADED FINISH
  • UL 844, UL 1572 APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • S55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLETON[R] BRAND
  • FIBER GLASS REINFORCED POLYESTER REFLECTOR
  • HUB SIZE 3/4 INCH
  • REFRACTOR SIZE 8 INCH
  • MERCMASTER II MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPWBL1575JMT
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details