Appleton Electric Vaporproof HID Fixture with Globe and Guard LPSL70150GMT

Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 844/1598/1598A APPROVAL MARINE AND WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] II BRAND INCLUDES GUARD
Datasheet
Description
1-1/2 INCH HUB SIZE 1 HUB(S) UL 844/1598/1598A APPROVAL MARINE AND WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] II BRAND INCLUDES GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - LPSL70150GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
LPSL70150GMT
Vaporproof HID Fixture with Globe and Guard LPSL70150GMT
1-1/2 INCH HUB SIZE 1 HUB(S) UL 844/1598/1598A APPROVAL MARINE AND WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] II BRAND INCLUDES GUARD
  • 1-1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844/1598/1598A APPROVAL
  • MARINE AND WET LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • MULTI TAP, HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 VAC BALLAST/LINE VOLTAGE
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
  • MERCMASTER[TM] II BRAND
  • INCLUDES GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPSL70150GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Other; Stanchion
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details