Appleton Electric Outdoor Ceiling Light LPCL1075RMT

Description
BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND HUB SIZE 3/4 INCH REFRACTOR SIZE 12 INCH MERCMASTER II MODEL
Datasheet
Description
BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND HUB SIZE 3/4 INCH REFRACTOR SIZE 12 INCH MERCMASTER II MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - LPCL1075RMT - Appleton Electric
Rosemont, IL, USA
Outdoor Ceiling Light
LPCL1075RMT
Outdoor Ceiling Light LPCL1075RMT
BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND HUB SIZE 3/4 INCH REFRACTOR SIZE 12 INCH MERCMASTER II MODEL
  • BAKED EPOXY CLADED FINISH
  • UL 844, UL 1572 APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLETON[R] BRAND
  • HUB SIZE 3/4 INCH
  • REFRACTOR SIZE 12 INCH
  • MERCMASTER II MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPCL1075RMT
Product Name Outdoor Ceiling Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details