Appleton Electric Vaporproof HID Fixture Ballast Assembly LPB70LMT

Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH UL 844/1598/1598A APPROVAL MULTI TAP, HPF BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 0.82 AMPERE OPERATING CURRENT 0.9 AMPERE STARTING CURRENT MERCMASTER[TM] II BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
Datasheet
Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH UL 844/1598/1598A APPROVAL MULTI TAP, HPF BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 0.82 AMPERE OPERATING CURRENT 0.9 AMPERE STARTING CURRENT MERCMASTER[TM] II BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - LPB70LMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
LPB70LMT
Vaporproof HID Fixture Ballast Assembly LPB70LMT
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH UL 844/1598/1598A APPROVAL MULTI TAP, HPF BALLAST TYPE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 0.82 AMPERE OPERATING CURRENT 0.9 AMPERE STARTING CURRENT MERCMASTER[TM] II BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH
  • UL 844/1598/1598A APPROVAL
  • MULTI TAP, HPF BALLAST TYPE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 0.82 AMPERE OPERATING CURRENT
  • 0.9 AMPERE STARTING CURRENT
  • MERCMASTER[TM] II BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPB70LMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details