Appleton Electric Rigid/EMT Conduit Elbow Joint LMFL90-75

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE LONG BUSHED THROAT TYPE
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE LONG BUSHED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - LMFL90-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
LMFL90-75
Rigid/EMT Conduit Elbow Joint LMFL90-75
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE LONG BUSHED THROAT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • LONG BUSHED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LMFL90-75
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details