Appleton Electric Conduit Body LL97-SA

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 12.69 INCH L X 6.94 INCH W X 6.56 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEC
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 12.69 INCH L X 6.94 INCH W X 6.56 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL97-SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LL97-SA
Conduit Body LL97-SA
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 12.69 INCH L X 6.94 INCH W X 6.56 INCH H SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING APPLICABLE STANDARD NEC
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 12.69 INCH L X 6.94 INCH W X 6.56 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LL97-SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details