Appleton Electric Explosionproof Conduit Body LL38

Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 6.63 INCH LENGTH X 2.78 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 13 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 6.63 INCH LENGTH X 2.78 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 13 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LL38 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LL38
Explosionproof Conduit Body LL38
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 6.63 INCH LENGTH X 2.78 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 13 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 6.63 INCH LENGTH X 2.78 INCH WIDTH SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 1 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 13 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • FM8[TM] BRAND
  • FORM TYPE FORM 8
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LL38
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details