Appleton Electric CONDUIT BODY LL29

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE LEFT SIDE ACCESS OPENING UNILET BRAND CAPACITY 8.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE LEFT SIDE ACCESS OPENING UNILET BRAND CAPACITY 8.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - LL29 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
LL29
CONDUIT BODY LL29
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE LEFT SIDE ACCESS OPENING UNILET BRAND CAPACITY 8.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL
  • 2.38 INCH WIDTH X 1.81 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 9 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET BRAND
  • CAPACITY 8.5 CUBIC INCH
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LL29
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details