Appleton Electric Conduit Body LL200-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 10.56 INCH L X 4.19 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEG HUB LOCATION FORM 35 FORM TYPE LEFT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 10.56 INCH L X 4.19 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEG HUB LOCATION FORM 35 FORM TYPE LEFT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL200-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
LL200-M
Conduit Body LL200-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 10.56 INCH L X 4.19 INCH W SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEG HUB LOCATION FORM 35 FORM TYPE LEFT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 10.56 INCH L X 4.19 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 35 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LL200-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details