O-Z/Gedney Conduit Body LL100ATW

Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 6-1/8 INCH L X 2 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 12.2 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUN
Datasheet
Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 6-1/8 INCH L X 2 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 12.2 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL100ATW - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL100ATW
Conduit Body LL100ATW
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 6-1/8 INCH L X 2 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 12.2 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUN
  • DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL
  • 6-1/8 INCH L X 2 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 12.2 CU INCH
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LL100ATW
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Cable Conduit - 1-2500181-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details