Appleton Electric Conduit Body LBDN300-A

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM, NEOPRENE (GASKET) MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LBDN CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM, NEOPRENE (GASKET) MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LBDN CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBDN300-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LBDN300-A
Conduit Body LBDN300-A
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM, NEOPRENE (GASKET) MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION LBDN CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COPPER FREE ALUMINUM, NEOPRENE (GASKET) MATERIAL
  • 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LBDN CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBDN300-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details