Appleton Electric Explosionproof Conduit Elbow LBD50-M

Description
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 4 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 4 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBD50-M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
LBD50-M
Explosionproof Conduit Elbow LBD50-M
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 4 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
  • PULLING TYPE
  • MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B, NEC, CEC APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • CAPACITY 4 CU INCH
  • APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING
  • LBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBD50-M
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details