Appleton Electric Explosionproof Conduit Elbow LBD200-M

Description
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 81 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 81 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBD200-M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
LBD200-M
Explosionproof Conduit Elbow LBD200-M
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 81 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
  • PULLING TYPE
  • MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B, NEC, CEC APPROVAL
  • 2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • CAPACITY 81 CU INCH
  • APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING
  • LBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBD200-M
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details