Appleton Electric Conduit Body LBD200-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 12.44 INCH L X 4.13 INCH W X 5.25 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B LBD MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 12.44 INCH L X 4.13 INCH W X 5.25 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B LBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBD200-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LBD200-A
Conduit Body LBD200-A
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 12.44 INCH L X 4.13 INCH W X 5.25 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B LBD MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 12.44 INCH L X 4.13 INCH W X 5.25 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
  • LBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBD200-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2650003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details