Appleton Electric Conduit Body LBD125-A

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 8.5 INCH L X 3.38 INCH W X 4.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B LBD MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 8.5 INCH L X 3.38 INCH W X 4.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B LBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBD125-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LBD125-A
Conduit Body LBD125-A
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL 8.5 INCH L X 3.38 INCH W X 4.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B LBD MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 8.5 INCH L X 3.38 INCH W X 4.75 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
  • LBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBD125-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details