O-Z/Gedney Explosionproof Conduit Body LB6X-400MA

Description
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE EPOXY POWDER COATED FINISH 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 740 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
Datasheet
Description
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE EPOXY POWDER COATED FINISH 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 740 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB6X-400MA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB6X-400MA
Explosionproof Conduit Body LB6X-400MA
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE EPOXY POWDER COATED FINISH 4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 740 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
  • COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • 27.5 INCH L X 7 INCH W X 12.5 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 4 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 740 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • LB6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB6X-400MA
Product Name Explosionproof Conduit Body
Material Aluminum; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Conduit - 2149594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details