O-Z/Gedney Explosionproof Conduit Body LB6X-300MG

Description
MALLEABLE IRON MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE HOT DIP GALVANIZED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 345 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Datasheet
Description
MALLEABLE IRON MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE HOT DIP GALVANIZED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 345 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB6X-300MG - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB6X-300MG
Explosionproof Conduit Body LB6X-300MG
MALLEABLE IRON MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE HOT DIP GALVANIZED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 345 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
  • MALLEABLE IRON MATERIAL
  • 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE
  • HOT DIP GALVANIZED FINISH
  • 3 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 345 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB6X-300MG
Product Name Explosionproof Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 3-2500180-3 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type LNMP - Antimicrobial High Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Conduit - 8808278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details