O-Z/Gedney Explosionproof Conduit Body LB6X-150MA

Description
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 13 INCH L X 3.13 INCH W X 5.25 INCH H SIZE EPOXY POWDER COATED FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 107 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
Datasheet
Description
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 13 INCH L X 3.13 INCH W X 5.25 INCH H SIZE EPOXY POWDER COATED FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 107 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB6X-150MA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB6X-150MA
Explosionproof Conduit Body LB6X-150MA
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 13 INCH L X 3.13 INCH W X 5.25 INCH H SIZE EPOXY POWDER COATED FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 107 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
  • COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • 13 INCH L X 3.13 INCH W X 5.25 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1-1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 107 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • LB6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB6X-150MA
Product Name Explosionproof Conduit Body
Material Aluminum; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details
Cable Conduit - 3-2500180-1 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details