Appleton Electric CONDUIT BODY LB59

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.53 INCH W X 4.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 39 CU INCH
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.53 INCH W X 4.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 39 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - LB59 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
LB59
CONDUIT BODY LB59
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 2.53 INCH W X 4.03 INCH H SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING FM9, UNILET BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 39 CU INCH
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 2.53 INCH W X 4.03 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 9 FORM TYPE
  • BACK ACCESS OPENING
  • FM9, UNILET BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 39 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB59
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details