Appleton Electric Conduit Body LB50-M

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 4.63 INCH L X 2.13 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 35 MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 4.63 INCH L X 2.13 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB50-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB50-M
Conduit Body LB50-M
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 4.63 INCH L X 2.13 INCH H SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 35 MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 4.63 INCH L X 2.13 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 35 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • FORM 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB50-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details