O-Z/Gedney Conduit Body LB350G

Description
HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 16-3/4 INCH L X 5-5/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 292 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet
Description
HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 16-3/4 INCH L X 5-5/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 292 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB350G - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LB350G
Conduit Body LB350G
HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 16-3/4 INCH L X 5-5/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 292 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
  • HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL
  • 16-3/4 INCH L X 5-5/8 INCH W SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 292 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB350G
Product Name Conduit Body
Material Aluminum; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details